EN
  • EN
  • DE

USB5534B-5000JZXTR

Part No USB5534B-5000JZXTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 3.0 64QFN  /  USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Voltage - Supply 1.25V, 3.3V
Temperature Range - Operating 0°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number USB5534B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 3,000
Win Source Part Number 978777-USB5534B-5000JZXTR
Ultra Librarian 3D Model Ultra Librarian USB5534B-5000JZXTR CAD Model

Description

The USB5534B-5000JZXTR is a state-of-the-art USB 3.0 Hub Controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to enable multiple device connections to a host system through a single USB port, providing an efficient and cost-effective solution for expanding USB capabilities in various electronic devices.

Key Features and Benefits

  • High-Speed Performance: The USB5534B-5000JZXTR supports SuperSpeed USB 3.0 data transfer rates of up to 5 Gbps, ensuring quick and efficient data transfer between connected devices and the host system.
  • Multiple Ports: This hub controller features four downstream ports and one upstream port, allowing for the connection of multiple peripherals such as external hard drives, flash drives, cameras, and more.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a wide range of device interoperability and a seamless user experience.
  • Energy Efficiency: The device includes energy-efficient features such as individual port power management and reduced power operating modes, which help in minimizing power consumption.
  • Compact Design: The USB5534B-5000JZXTR comes in a compact 72-pin QFN package, making it ideal for space-constrained applications.

Applications

The USB5534B-5000JZXTR is suitable for a broad range of applications, including but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Home entertainment systems
  • Portable USB hubs

Product Quality and Support

Microchip Technology is known for its commitment to product quality and long-term customer support. The USB5534B-5000JZXTR is no exception, offering reliable performance backed by Microchip's comprehensive technical support resources. Whether you are integrating this USB hub controller into existing systems or developing new products, Microchip's expertise is available to assist with design, implementation, and troubleshooting.

You May Also Be Interested in

Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
Lowest to $19.3266
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4392 $50.3720
75+ $1.3464 $100.9800
120+ $1.3000 $156.0000
170+ $1.2071 $205.2070
220+ $1.1607 $255.3540
270+ $1.1143 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess