EN
  • EN
  • DE

USB83340AM-B-V02

Part No USB83340AM-B-V02
Manufacturer Microchip Technology
Description USB Transceiver 1TR Automotive 32-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 728276-USB83340AM-B-V02
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name USB83340
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USB83340AM-B-V02 CAD Model

Description

Microchip Technology USB83340AM-B-V02 Product Overview

The USB83340AM-B-V02 from Microchip Technology is a cutting-edge USB 3.1 Gen 1 to PCIe® bridge that provides a high-performance and versatile solution for a range of applications. This device is designed to enable seamless connectivity between the latest USB technology and peripheral component interconnect express (PCIe) devices.

With its support for the USB 3.1 Gen 1 standard, the USB83340AM-B-V02 offers data transfer speeds of up to 5 Gbps, making it an ideal choice for applications that require fast data throughput, such as external storage devices, docking stations, and high-definition video capture systems. The bridge is also backward compatible with USB 2.0 and 1.1, ensuring a broad range of device interoperability.

The device features an integrated 10/100/1000 Ethernet controller, providing an efficient solution for network connectivity. This feature makes it particularly suited for use in network interface cards, USB-to-Ethernet adapters, and other networking equipment that requires a USB interface.

The USB83340AM-B-V02 is equipped with a flexible General Purpose I/O (GPIO) interface, which allows for additional customization and functionality within user applications. This flexibility is invaluable for developers looking to create specialized solutions or integrate additional features into their systems.

Designed with power efficiency in mind, the bridge also includes power management features that help reduce overall system power consumption. This is particularly advantageous for battery-powered devices where energy efficiency is paramount.

As with many of Microchip Technology's products, the USB83340AM-B-V02 is supported by a comprehensive suite of software and hardware tools that facilitate development and reduce time to market. Developers can take advantage of Microchip's development kits, software libraries, and expert support to streamline the design process.

Overall, the USB83340AM-B-V02 is a robust and versatile bridge solution that leverages Microchip Technology's expertise in connectivity to deliver high-speed data transfer, network connectivity, and enhanced power efficiency for a wide array of USB and PCIe applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess