EN
  • EN
  • DE

USBQNM50403CE3/TR7

Part No USBQNM50403CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11VC QFN143 / 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQNM50403
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342837-USBQNM50403CE3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQNM50403CE3/TR7 CAD Model

Description

The USBQNM50403CE3/TR7 is a state-of-the-art USB 2.0 switch from Microchip Technology, designed to provide seamless and efficient data switching capabilities for a variety of USB-based applications. This product is ideal for designers who require a high-performance, low-power, and compact solution for their USB switching needs.

Key Features

  • USB 2.0 Compliance: This switch is fully compliant with the USB 2.0 standard, ensuring compatibility with a wide range of USB devices and guaranteeing reliable data transfer rates of up to 480 Mbps.
  • Low Power Consumption: The USBQNM50403CE3/TR7 is engineered to minimize power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • Compact Package: Housed in a small package, this USB switch is perfect for space-constrained applications, providing designers with greater flexibility in PCB layout and design.
  • High Reliability: With Microchip's reputation for quality, this product offers high reliability, ensuring a long operational lifespan and consistent performance.
  • Easy Integration: The switch is designed for easy integration into existing systems, with minimal external components required, simplifying the design and development process.

Applications

The versatility of the USBQNM50403CE3/TR7 makes it suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Digital Cameras and Camcorders
  • Printers and Multifunction Devices

Technical Specifications

The USBQNM50403CE3/TR7 is offered in a tape and reel packaging, indicated by the suffix "/TR7", which is ideal for automated assembly processes. The product features multiple channels for USB signal switching, and it is built to meet the rigorous standards set by Microchip Technology, ensuring both quality and performance.

Conclusion

Overall, the USBQNM50403CE3/TR7 from Microchip Technology is a robust and reliable solution for USB data switching. By leveraging this product, designers can enhance the performance and efficiency of their USB interfaces, while also benefiting from Microchip's support and expertise in the field of microcontroller and analog semiconductors.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess