EN
  • EN
  • DE

USBQNM50412E3/TR7

Part No USBQNM50412E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 12VWM 26VC QFN143 / 26V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQNM50
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342839-USBQNM50412E3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQNM50412E3/TR7 CAD Model

Description

The USBQNM50412E3/TR7 is a state-of-the-art electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of USB solutions, known for their reliability, performance, and ease of integration into various applications.

Key Features

  • USB Interface: This device supports USB 2.0, offering a high-speed connection with data transfer rates of up to 480 Mbps, ensuring fast and efficient communication with other peripherals and devices.
  • Advanced Protection: The USBQNM50412E3/TR7 is equipped with robust protection features, including ESD protection, over-current protection, and thermal shutdown, safeguarding the device and connected components from potential damage caused by electrical surges or overheating.
  • Compact Design: With a small footprint, this product is ideal for space-constrained applications, allowing for a more streamlined and compact system design.
  • Energy Efficient: The device is designed for low power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • High Reliability: Microchip's commitment to quality ensures that the USBQNM50412E3/TR7 offers exceptional reliability, with a design that is resistant to the rigors of everyday use in industrial and commercial environments.

Applications

The versatility of the USBQNM50412E3/TR7 makes it an excellent choice for a wide range of applications, including:

  • Consumer Electronics
  • Communication Systems
  • Portable Devices
  • Medical Equipment
  • Automotive Infotainment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. This datasheet contains comprehensive information on the electrical characteristics, pin configurations, package details, and more.

Conclusion

The USBQNM50412E3/TR7 from Microchip Technology represents a blend of performance, protection, and practicality, making it a top choice for developers looking to incorporate USB functionality into their designs. Its combination of speed, efficiency, and compact size, backed by Microchip's reputation for quality, ensures that this component will deliver the reliability and functionality required for today's demanding electronic applications.

You May Also Be Interested in

SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess