EN
  • EN
  • DE

UTC2000/MG

Part No UTC2000/MG
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC PORT CTLR USB TYPE C 16QFN  /  USB, Type-C Controller PMIC 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microchip Technology
Package Tube
Applications USB, Type-C Controller
Current - Supply 185µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number UTC2000
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253174-UTC2000/MG
Ultra Librarian 3D Model Ultra Librarian UTC2000/MG CAD Model

Description

The UTC2000/MG is a state-of-the-art USB Type-C controller chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile controller is specifically engineered to facilitate the adoption of the USB Type-C connector with its reversible plug orientation and cable direction features.

Microchip's UTC2000/MG controller simplifies the implementation of USB Type-C in a wide range of applications, including mobile devices, computers, and consumer electronics. Its small form factor makes it an ideal solution for portable devices where space is at a premium. The controller integrates seamlessly with existing USB 2.0 and USB 3.1 Gen 1 and Gen 2 interfaces, ensuring compatibility with current technology while preparing for future advancements.

The UTC2000/MG supports the full range of USB Type-C functionalities, including power delivery (PD) and alternate modes, allowing devices to charge faster and transfer data at high speeds. It also enables the connection of next-generation peripherals, such as 4K monitors and external graphics cards, through a single, compact connector. With the increasing demand for higher power charging and versatile data connectivity, the UTC2000/MG is a forward-thinking solution for modern electronic devices.

Key features of the UTC2000/MG include:

  • Support for USB Type-C specifications and standards
  • Compatibility with USB 2.0, USB 3.1 Gen 1, and Gen 2 interfaces
  • Support for power delivery and alternate modes
  • Facilitates faster charging and high-speed data transfer
  • Compact size for easy integration into portable devices

Microchip Technology's commitment to quality and innovation is evident in the UTC2000/MG USB Type-C controller. It is designed to meet the evolving needs of consumers and manufacturers alike, ensuring a seamless and future-proof user experience. Whether you are developing the next generation of smartphones, laptops, or IoT devices, the UTC2000/MG provides the reliability and functionality necessary to deliver cutting-edge USB Type-C capabilities to your customers.

You May Also Be Interested in

Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess