EN
  • EN
  • DE

VCC1-F3A-48M0000000

Part No VCC1-F3A-48M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 50PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 997947-VCC1-F3A-48M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-F3A-48M0000000 CAD Model

Description

The VCC1-F3A-48M0000000 is a cutting-edge crystal oscillator module designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-precision, voltage-controlled crystal oscillator (VCXO) is engineered to provide a stable and accurate frequency source for a wide range of electronic applications.

Key Features

  • Frequency: The device boasts a frequency of 48 MHz, making it suitable for high-speed digital signal processing and telecommunications.
  • Package: It comes in a compact, surface-mount package, which allows for easy integration into space-constrained designs.
  • Supply Voltage: The VCC1-F3A-48M0000000 operates at a supply voltage of 3.3V, offering compatibility with a variety of logic levels and power systems.
  • Temperature Stability: This oscillator maintains a high degree of stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Jitter: The low phase jitter of the VCC1-F3A-48M0000000 ensures high-quality signal integrity, which is crucial for applications requiring precise timing and synchronization.

Applications

The versatility of the VCC1-F3A-48M0000000 makes it an ideal choice for a variety of applications, including but not limited to:

  • Telecommunication systems
  • Networking equipment, such as routers and switches
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The VCC1-F3A-48M0000000 is built to meet stringent quality standards, ensuring long-term reliability and performance for critical applications. With Microchip's reputation for excellence, users can trust this crystal oscillator to meet their frequency control needs with precision and durability.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess