EN
  • EN
  • DE

VCC1-F3F-25M0000000

Part No VCC1-F3F-25M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 50PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1175894-VCC1-F3F-25M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-F3F-25M0000000 CAD Model

Description

Microchip Technology's VCC1-F3F-25M0000000 Crystal Oscillator

The VCC1-F3F-25M0000000 is a high-quality crystal oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is part of their extensive range of frequency control products, tailored to meet the demanding requirements of today's electronic devices.

Key Features:

  • Frequency: The VCC1-F3F-25M0000000 offers a stable frequency of 25 MHz, making it an ideal choice for applications requiring a precise clock signal.
  • Package: Housed in a compact, surface-mount package, this crystal oscillator is designed for easy integration into a variety of circuit boards, saving valuable space in tight designs.
  • Supply Voltage: It operates on a supply voltage of 3.3V, which is compatible with many standard logic levels and power supply rails, ensuring versatility in various design architectures.
  • Low Jitter: The oscillator is engineered to provide low phase jitter, which is crucial for maintaining signal integrity in digital communication, high-speed data transfer, and sensitive instrumentation.
  • Temperature Stability: With excellent temperature stability, the VCC1-F3F-25M0000000 maintains its performance across a wide range of environmental conditions, making it suitable for both commercial and industrial applications.
  • Long-Term Reliability: Microchip Technology's commitment to quality ensures that this crystal oscillator offers long-term reliability, a key factor for products that are expected to perform consistently over an extended period.

Applications:

The VCC1-F3F-25M0000000 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Industrial controls
  • Internet of Things (IoT) devices

With its combination of performance, size, and reliability, the VCC1-F3F-25M0000000 from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance the functionality and efficiency of their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess