EN
  • EN
  • DE

VCC1-H3D-20M0000000

Part No VCC1-H3D-20M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +1.8 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1015387-VCC1-H3D-20M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-H3D-20M0000000 CAD Model

Description

The VCC1-H3D-20M0000000 is a high-performance, precision oscillator module from the renowned manufacturer Microchip Technology. This cutting-edge component is designed to deliver a stable and reliable frequency solution for a wide range of applications, including telecommunications, networking, and embedded systems that require precise timing for optimal performance.

Key Features

  • Frequency Stability: The VCC1-H3D-20M0000000 offers an outstanding frequency stability, ensuring minimal frequency deviation over a range of environmental conditions. This stability is crucial for applications where timing accuracy is paramount.
  • Low Phase Noise: With its low phase noise characteristics, this oscillator provides a clean signal that enhances the performance of digital systems by reducing jitter and allowing for higher data rates.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, making it suitable for use in environments with varying temperature conditions.
  • Compact Size: The compact form factor of the VCC1-H3D-20M0000000 allows for easy integration into space-constrained designs without sacrificing performance.
  • Voltage Controlled Oscillator (VCO): As a VCO, it enables frequency modulation by varying the input voltage, providing additional flexibility for dynamic frequency management.

Applications

The VCC1-H3D-20M0000000 is ideal for a variety of applications, including but not limited to:

  • High-speed digital networks
  • Wireless communication systems
  • Test and measurement equipment
  • Global positioning systems (GPS)
  • Industrial control processes

Technical Specifications

Parameter Value Frequency 20 MHz Supply Voltage See datasheet Output Waveform See datasheet Package / Case See datasheet

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology. The VCC1-H3D-20M0000000 is a testament to Microchip's commitment to providing advanced solutions that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess