EN
  • EN
  • DE

VCC6-QAD-161M132800

Part No VCC6-QAD-161M132800
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1025098-VCC6-QAD-161M132800
Ultra Librarian 3D Model Ultra Librarian VCC6-QAD-161M132800 CAD Model

Description

Product Overview: VCC6-QAD-161M132800 from Microchip Technology

The VCC6-QAD-161M132800 is a cutting-edge, high-performance Voltage-Controlled Crystal Oscillator (VCXO) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is tailored for applications that demand stable frequency control, low jitter, and minimal phase noise, making it an ideal choice for telecommunications, networking, and data communications where signal integrity is paramount.

Key Features

  • Frequency Range: The VCC6-QAD-161M132800 operates at a frequency of 161.1328 MHz, which is within the high-frequency spectrum suitable for fast and reliable digital communication.
  • Supply Voltage: It requires a supply voltage of 3.3V, aligning with common power standards in modern electronic circuits and systems, ensuring easy integration.
  • Stability: The oscillator provides excellent frequency stability, which is essential for maintaining the integrity of the communication signal over various environmental conditions.
  • Low Phase Noise: With its low phase noise characteristic, the VCC6-QAD-161M132800 ensures a clean signal which is critical for high-speed data transfer and precise timing applications.
  • Package: The device comes in a robust and compact package, designed to save space on printed circuit boards (PCBs) while providing reliable performance.

Applications

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • High-speed data transmission systems
  • Wireless infrastructure
  • Test and measurement equipment

Microchip Technology's VCC6-QAD-161M132800 is engineered to meet the rigorous demands of modern electronic systems. Its precise frequency control capabilities ensure that it can support the critical timing and synchronization requirements of today's high-speed digital networks. Whether you're designing for the next generation of communication infrastructure or looking to enhance the performance of existing systems, the VCC6-QAD-161M132800 offers reliability and performance that designers and engineers can trust.

For more information, technical support, and ordering details, visit Microchip Technology's official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess