EN
  • EN
  • DE

VCC6-QCD-240M000000

Part No VCC6-QCD-240M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1003280-VCC6-QCD-240M000000
Ultra Librarian 3D Model Ultra Librarian VCC6-QCD-240M000000 CAD Model

Description

The VCC6-QCD-240M000000 is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) from Microchip Technology, designed to provide precise and stable clock signals for high-performance electronic systems. This component is part of the VCC6 series, which is renowned for its high quality, reliability, and flexibility in various applications, including telecommunications, networking, and embedded systems.

Key Features

  • Frequency Range: The VCC6-QCD-240M000000 operates at a frequency of 240 MHz, which is ideal for applications requiring high-speed data processing and transmission.
  • Frequency Stability: It offers exceptional frequency stability, ensuring minimal frequency deviation over temperature variations, voltage changes, and the passage of time.
  • Low Phase Noise: The oscillator is designed to have low phase noise, making it suitable for applications where signal integrity is critical.
  • Supply Voltage: It operates on a supply voltage of 3.3V, compatible with most modern digital circuits.
  • Output Waveform: The VCXO provides a clean, low-jitter LVPECL (Low Voltage Positive Emitter Coupled Logic) output, which is crucial for high-speed digital interfaces.
  • Package: The device is available in a compact, surface-mount package, facilitating easy integration into various circuit designs.

Applications

The VCC6-QCD-240M000000 is suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • High-speed data converters
  • Servers and storage systems
  • Test and measurement equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the VCC6-QCD-240M000000. Customers can access datasheets, application notes, and design resources to facilitate the integration of the VCXO into their projects.

With its combination of high frequency, stability, and low phase noise, the VCC6-QCD-240M000000 from Microchip Technology stands out as a superior choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess