EN
  • EN
  • DE

LT6230CS6-10

Part No LT6230CS6-10
Manufacturer Linear Technology
Description 215MHz, Rail-to-Rail Output, 1.1nV/ root  Hz, 3.5mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206965-LT6230CS6-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6230CS6-10 CAD Model

Description

The LT6230CS6-10 is a high-speed, low-noise operational amplifier from Linear Technology, designed to deliver cutting-edge performance for a wide range of applications. This operational amplifier is part of Linear Technology's LT6230 family and is known for its excellent speed-to-power ratio, making it an ideal choice for high-frequency signal processing, data acquisition systems, and active filtering.

Key Features:

  • High Gain Bandwidth Product: The LT6230CS6-10 boasts a gain bandwidth product of 1.1GHz, allowing for high-speed signal amplification.
  • Low Noise Performance: With a low input-referred noise of 2.6nV/√Hz at 1kHz, this op-amp ensures signal integrity and minimal distortion in sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6230CS6-10 maintains low power consumption, with a supply current of just 3.5mA per amplifier.
  • Wide Supply Range: It operates with a supply voltage range from 2.5V to 12.6V, catering to various system requirements and ensuring versatility in different circuit designs.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LT6230CS6-10 provides maximum dynamic range, especially beneficial in low-voltage applications.
  • Slew Rate: A high slew rate of 350V/μs enables the op-amp to handle rapid changes in input signals without distortion.
  • Package: The device comes in a compact SOT-23 package, saving valuable board space in dense circuit designs.

Applications:

The LT6230CS6-10 is suitable for a variety of high-speed applications, including:

  • Telecommunications
  • ADC/DAC Buffering
  • Video and CATV Amplifiers
  • Test and Measurement Equipment
  • Active Filters
  • Medical Imaging Systems

Linear Technology's LT6230CS6-10 operational amplifier is engineered to provide precision, speed, and reliability for engineers and designers looking to push the boundaries of performance in their electronic systems. Its combination of low noise, high speed, and low power consumption makes it a robust solution for demanding applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess