EN
  • EN
  • DE

VCC6-QCD-25M0000000

Part No VCC6-QCD-25M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1017215-VCC6-QCD-25M0000000
Ultra Librarian 3D Model Ultra Librarian VCC6-QCD-25M0000000 CAD Model

Description

Introducing the VCC6-QCD-25M0000000 from Microchip Technology

The VCC6-QCD-25M0000000 is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) manufactured by the renowned Microchip Technology. This precision oscillator is designed to deliver exceptional performance and stability in a broad range of applications, including telecommunications, networking, and embedded systems that require precise frequency control.

Key Features

  • Frequency Range: The VCC6-QCD-25M0000000 operates at a fixed frequency of 25 MHz, providing a stable and reliable clock source for your electronic devices.
  • Supply Voltage: This VCXO is designed to work with a supply voltage of 3.3V, ensuring compatibility with a wide variety of modern circuit designs.
  • Frequency Stability: With excellent frequency stability, the oscillator maintains consistent performance over temperature and time, minimizing frequency drift and ensuring reliable operation.
  • Output Waveform: The device produces a clean, low-jitter HCMOS output, which is essential for high-speed digital circuits that demand a noise-free clock signal.
  • Packaging: Housed in a compact, surface-mount package, the VCC6-QCD-25M0000000 is designed for easy integration into space-constrained applications.
  • Temperature Range: It is built to operate over an industrial temperature range, making it suitable for use in environments that experience wider temperature variations.

Applications

The VCC6-QCD-25M0000000 is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment
  • Servers and storage systems
  • Test and measurement equipment

With its robust design and precise frequency control, the VCC6-QCD-25M0000000 from Microchip Technology is an ideal choice for engineers looking to enhance the performance and reliability of their electronic systems. Whether you're designing for the latest communication infrastructure or ensuring the timing accuracy in embedded systems, this VCXO offers the quality and performance that Microchip Technology is known for.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess