Microchip Technology VN0109N3
The VN0109N3 is a high-performance, N-channel enhancement-mode vertical DMOS FET from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MOSFET is designed for applications that require fast switching, low on-resistance, and high reliability.
Key Features
- Low On-Resistance: The VN0109N3 features a low on-resistance, which minimizes power loss and improves efficiency in high-current applications.
- High-Speed Switching: With its ability to switch rapidly, this MOSFET is ideal for power management in fast-paced environments.
- High Reliability: Built to Microchip Technology's exacting standards, the VN0109N3 offers a long operational lifespan and stable performance.
- Enhancement-Mode: As an enhancement-mode device, it requires a positive gate voltage to conduct, allowing for easy control within electronic circuits.
- Vertical DMOS Structure: The vertical DMOS structure ensures that the device can handle higher current and power levels compared to lateral MOSFETs.
Applications
The versatility of the VN0109N3 allows it to be used in a wide range of applications, including:
- Power supplies and converters
- Motor control circuits
- Switching regulators
- Relay and solenoid drivers
- Automotive and industrial systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
90V
Continuous Drain Current (I<sub>D)
0.25A
Power Dissipation (P<sub>D)
1.5W
Operating Temperature Range
-55°C to +150°C
For more detailed information, designers and engineers should consult the VN0109N3 datasheet available on the Microchip Technology website, which provides comprehensive technical data and application guidelines for this robust MOSFET.