EN
  • EN
  • DE

VRF148A

Part No VRF148A
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET N-CHANNEL 50V M113 / RF Mosfet N-Channel 50 V 100 mA 175MHz 16dB 30W M113
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Transistor Type N-Channel
Frequency 175MHz
Gain 16dB
Voltage - Test 50 V
Current Rating (Amps) 100µA
Current - Test 100 mA
Power - Output 30W
Voltage - Rated 170 V
Case / Package M113
Supplier Device Package M113
Base Product Number VRF148
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 10
Win Source Part Number 1325269-VRF148A
Ultra Librarian 3D Model Ultra Librarian VRF148A CAD Model

Description

Microchip Technology's VRF148A - A High-Performance RF MOSFET

The VRF148A from Microchip Technology is a state-of-the-art RF power MOSFET designed for a wide range of high-frequency applications. This product is a testament to Microchip's commitment to providing advanced solutions for the demanding needs of the RF power amplification market.

Key Features

  • High Power: The VRF148A is capable of delivering high power levels, making it suitable for applications requiring substantial RF output.
  • Wide Frequency Range: This MOSFET operates effectively over a broad frequency range, ensuring versatility across various RF applications.
  • High Gain: It offers high gain, which translates into efficient signal amplification and reduced power consumption.
  • Superior Thermal Performance: The VRF148A is designed with an excellent thermal management system, ensuring reliability even under high-temperature operating conditions.
  • Robustness: The device's rugged construction provides enhanced durability and resistance to harsh environments.

Applications

The VRF148A is ideal for use in a variety of applications, including but not limited to:

  • Commercial and Amateur Radio Equipment
  • RF Power Amplifiers
  • Broadcast Transmitters
  • Industrial, Scientific, and Medical (ISM) Applications
  • Avionics

Technical Specifications

The VRF148A boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Enhanced Mode Vertical MOSFET
  • Output Power: 150 Watts
  • Frequency Range: Up to 175 MHz
  • Gain: 21 dB at 150 MHz
  • Efficiency: 50%

Quality and Support

Microchip Technology is known for its high-quality products and the VRF148A is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and customer service.

Conclusion

The VRF148A RF power MOSFET from Microchip Technology is an exceptional component for designers looking to enhance their RF power amplification systems. With its high power, wide frequency range, and rugged construction, it stands as a versatile and reliable choice for a myriad of RF applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess