EN
  • EN
  • DE

VSC3172XJN-02

Part No VSC3172XJN-02
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 72X72 FCBGA / Video Switch IC 1 Channel 613-FCBGA (33x33)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series -
Package Tray
Product Status Obsolete
Applications Video
Switch Circuit -
Number of Channels 1
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 2.5V, 3.3V
Voltage - Supply, Dual (V±) -
-3db Bandwidth -
Features -
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 613-BBGA, FCBGA
Supplier Device Package 613-FCBGA (33x33)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1353581-VSC3172XJN-02
Ultra Librarian 3D Model Ultra Librarian VSC3172XJN-02 CAD Model

Description

Product Overview: VSC3172XJN-02 from Microchip Technology

The VSC3172XJN-02 is a high-performance signal conditioning and crosspoint switch product designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This advanced integrated circuit is engineered to meet the rigorous demands of data communication and telecommunication networks, providing a versatile and reliable solution for signal management.

Key Features

  • High-Speed Performance: The device supports high-speed signal processing, making it suitable for applications that require quick data transfer and minimal signal latency.
  • Scalability: With a flexible crosspoint switch matrix, the VSC3172XJN-02 can easily adapt to various system configurations, offering scalability for systems that may need to expand in the future.
  • Signal Integrity: It is designed to maintain signal integrity across all channels, ensuring that data is transmitted accurately and reliably even in challenging electrical environments.
  • Low Power Consumption: The product is optimized for low power operation, which is crucial for reducing overall system energy consumption and heat generation.
  • Programmable Features: Users can program multiple features of the device to tailor its performance to specific application requirements, enhancing its versatility.

Applications

The VSC3172XJN-02 is ideal for a variety of applications, particularly in the fields of:

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Speed Computing Systems
  • Test and Measurement Equipment

Technical Specifications

The VSC3172XJN-02 comes in a robust package that is designed to withstand industrial-grade operating conditions. It supports multiple signaling standards and has a flexible I/O interface that can be configured to match specific application needs. The device also integrates diagnostic and monitoring capabilities to facilitate system maintenance and troubleshooting.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the VSC3172XJN-02 is no exception. It undergoes rigorous testing and quality assurance measures to ensure that it meets the high standards expected by industry professionals. Customers can trust this product to deliver consistent performance and longevity in their critical applications.

For more detailed technical information, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $364.0768 $364.0768
2+ $326.4134 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess