EN
  • EN
  • DE

VSC7324VV

Part No VSC7324VV
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104236-VSC7324VV
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7324VV CAD Model

Description

Microchip Technology's VSC7324VV: A Versatile Ethernet Switch

The VSC7324VV from Microchip Technology is an advanced Ethernet switch designed to cater to the needs of modern networking applications. This innovative product is part of Microchip's portfolio of networking solutions, offering robust performance and flexibility for various market segments, including enterprise, industrial, and telecommunications infrastructure.

The VSC7324VV is built with a high level of integration to support multiple network configurations. It features 24 Fast Ethernet (FE) ports and 4 Gigabit Ethernet (GE) uplink ports, providing ample connectivity options for different network topologies. The switch is capable of delivering high-speed data processing and traffic management, which is essential for handling the increasing demands of network traffic in today's connected environments.

One of the key attributes of the VSC7324VV is its support for Layer 2 and Layer 3 networking protocols. This versatility ensures that the switch can be deployed in a variety of settings, from simple LANs to more complex routed networks. The device also comes with advanced Quality of Service (QoS) features, which are crucial for prioritizing critical network traffic and ensuring smooth operation of latency-sensitive applications such as VoIP and video conferencing.

Security is a paramount concern in network design, and the VSC7324VV addresses this with a suite of security features. It includes support for 802.1X port-based authentication, Access Control Lists (ACLs), and port security, helping to protect the network from unauthorized access and potential threats. Additionally, the switch provides hardware-based encryption for secure data transmission.

For network administrators, the VSC7324VV offers comprehensive management capabilities through a user-friendly interface. It supports SNMP for remote monitoring and management, allowing for efficient network troubleshooting and maintenance. The product also features a robust set of diagnostics and monitoring tools that help in maintaining optimal network performance.

In conclusion, the VSC7324VV from Microchip Technology is a powerful and flexible Ethernet switch that offers a perfect blend of performance, security, and manageability. It is an ideal choice for organizations looking to build a reliable and secure network infrastructure with the scalability to meet future demands.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess