EN
  • EN
  • DE

VSC7391XHO

Part No VSC7391XHO
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 16PORT GBE PHY HSBGA / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 24 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 399661-VSC7391XHO
Ultra Librarian 3D Model Ultra Librarian VSC7391XHO CAD Model

Description

Microchip Technology's VSC7391XHO - A Cutting-Edge SimpliPHY™ Ethernet PHY

The VSC7391XHO, part of Microchip Technology's SimpliPHY™ family, is a high-performance, single-chip 10/100/1000BASE-T Ethernet physical layer transceiver (PHY). This advanced PHY device is designed to meet the rigorous demands of high-speed data communication, offering robust performance and reliability for a variety of applications.

Key Features:

  • Triple-Speed Functionality: The VSC7391XHO supports 10Mbps, 100Mbps, and 1Gbps data rates, enabling versatile use across different network speeds and ensuring compatibility with a broad range of Ethernet-enabled devices.
  • Energy Efficient Ethernet: Incorporating IEEE 802.3az Energy Efficient Ethernet (EEE) capabilities, the VSC7391XHO minimizes power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Cable Diagnostics: This PHY features sophisticated cable diagnostic tools that help identify and rectify cabling issues, which is essential for maintaining network integrity and reducing downtime.
  • Robust Link Performance: The VSC7391XHO is engineered to deliver stable and high-quality link performance even in environments with significant electromagnetic interference, ensuring consistent connectivity.
  • Small Form Factor: With a compact footprint, this PHY is well-suited for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications:

The VSC7391XHO is an ideal solution for a wide range of applications, including:

  • Enterprise networking equipment such as switches and routers
  • Industrial automation and control systems
  • Networked consumer electronics
  • Network interface cards (NICs)
  • Embedded systems requiring network connectivity

With its high-speed capabilities, energy efficiency, and advanced features, the VSC7391XHO from Microchip Technology stands out as a superior PHY solution for designers looking to enhance their networked systems. Whether for commercial, industrial, or consumer applications, the VSC7391XHO delivers the performance and reliability expected from a leader in networking technology.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5779 $77.5779
2+ $63.6544 $127.3088
3+ $61.6643 $184.9929
4+ $59.6754 $238.7016
6+ $57.6865 $346.1190
7+ $51.7186 $362.0302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,134 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess