EN
  • EN
  • DE

VSC8514XMK-11

Part No VSC8514XMK-11
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 138QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface JTAG, SerDes, Serial
Number of Circuits 4
Voltage - Supply 0.95V ~ 1.05V, 2.38V ~ 2.62V
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 138-VQFN Exposed Pad
Supplier Device Package 138-QFN (12x12)
Base Product Number VSC8514
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 804949-VSC8514XMK-11
Ultra Librarian 3D Model Ultra Librarian VSC8514XMK-11 CAD Model

Description

Microchip Technology's VSC8514XMK-11 Ethernet PHY

The VSC8514XMK-11 is an innovative Ethernet PHY transceiver from the reputable Microchip Technology, designed to meet the high demands of modern networking and communication systems. This device is engineered to deliver exceptional performance, reliability, and integration, making it an ideal choice for a wide range of applications, including enterprise networking, industrial automation, and telecommunications.

Key Features:

  • Quad PHY: The VSC8514XMK-11 features a quad-port configuration, allowing for multiple connections and increased bandwidth capabilities.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) support, this device conserves power by entering a low-power state when the link is idle, without sacrificing performance.
  • Advanced PHY Features: It comes with a suite of advanced features such as Virtual Cable Tester® (VCT) technology for cable diagnostics, VeriTime™ IEEE 1588v2 timing synchronization, and link fault signaling for error detection and recovery.
  • Robust Performance: The VSC8514XMK-11 is designed to operate reliably in harsh environments, making it suitable for industrial-grade applications that require rugged performance.
  • Flexible Media Interface: It supports various media interfaces including SGMII, QSGMII, and RGMII, providing versatility for different network architectures.
  • Integration: The device integrates a switch fabric, PHY transceivers, and MACsec security, offering a comprehensive solution for secure and efficient data transmission.

Applications:

The VSC8514XMK-11 is versatile enough to be used in multiple scenarios including:

  • Enterprise networking equipment such as switches and routers.
  • Industrial control systems requiring robust communication links.
  • Telecommunication infrastructure, including base stations and network access equipment.

Microchip Technology's VSC8514XMK-11 Ethernet PHY is a testament to the company's commitment to providing high-quality, cutting-edge networking components. With its combination of performance, energy efficiency, and advanced features, it stands out as a superior choice for designers seeking to enhance their network systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1750 $55.8750
11+ $9.1692 $100.8612
17+ $8.8827 $151.0059
24+ $8.5962 $206.3088
31+ $8.3096 $257.5976
41+ $7.4500 $305.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess