EN
  • EN
  • DE

VSC8584XKS-09

Part No VSC8584XKS-09
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8584
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 938858-VSC8584XKS-09
Ultra Librarian 3D Model Ultra Librarian VSC8584XKS-09 CAD Model

Description

Product Overview: VSC8584XKS-09 from Microchip Technology

The VSC8584XKS-09 is a state-of-the-art dual-port Gigabit Ethernet PHY transceiver introduced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to deliver high performance, reliability, and energy efficiency, making it an ideal choice for a wide range of applications, including enterprise networking, industrial automation, and telecommunications infrastructure.

Key Features

  • Dual Integrated PHY Ports: The device includes two fully independent Gigabit Ethernet transceivers, supporting 10BASE-T, 100BASE-TX, and 1000BASE-T standards, enabling versatile connectivity options for various network configurations.
  • Energy Efficient Ethernet (EEE): The VSC8584XKS-09 supports IEEE 802.3az-2010 Energy Efficient Ethernet, allowing for reduced power consumption during periods of low data activity, which is essential for eco-friendly network solutions.
  • VeriTime™ Technology: Microchip's advanced IEEE 1588v2 Precision Time Protocol (PTP) implementation, VeriTime, provides industry-leading accuracy for time synchronization across networked devices, crucial for time-sensitive applications.
  • Robust Cable Performance: The device features Microchip's Microsemi Signal Integrity Engine™ that enhances signal integrity and extends cable reach, ensuring reliable connections even in challenging electrical environments.
  • Flexible Media Interface: It offers a variety of media interfaces including SGMII, QSGMII, and RGMII, providing flexibility in connecting to MACs (Media Access Controllers) in different system designs.
  • Integrated Line Side Terminations: To simplify board layout and reduce external component requirements, the VSC8584XKS-09 integrates line side terminations.
  • Industrial Temperature Range: The device is rated to operate over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.

Applications

The versatility and high performance of the VSC8584XKS-09 make it suitable for a variety of applications. It is commonly used in:

  • Enterprise networking equipment such as switches and routers
  • Industrial control and automation systems
  • Telecommunications equipment, including cellular base stations and network interface devices
  • Networked security systems and cameras
  • Automotive connectivity solutions

With its robust feature set, the VSC8584XKS-09 from Microchip Technology provides designers with a flexible and powerful solution for integrating dual Gigabit Ethernet connectivity into their products.

You May Also Be Interested in

Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9473 $71.9473
2+ $59.0344 $118.0688
4+ $57.1887 $228.7548
5+ $55.3441 $276.7205
6+ $53.4996 $320.9976
8+ $47.9648 $383.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess