EN
  • EN
  • DE

VXB2-1GT-00-19M2000000

Part No VXB2-1GT-00-19M2000000
Manufacturer Microchip Technology
Catalog Oscillators
Description SMT XTAL 0C TO +70C +/-30PPM / Crystal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Win Source Part Number 1061278-VXB2-1GT-00-19M2000000
Ultra Librarian 3D Model Ultra Librarian VXB2-1GT-00-19M2000000 CAD Model

Description

Product Overview: VXB2-1GT-00-19M2000000

The VXB2-1GT-00-19M2000000 is a cutting-edge product from Microchip Technology, a leading provider in the semiconductor industry. This product is designed to cater to the needs of modern electronics, offering a blend of performance, reliability, and versatility that makes it an ideal choice for a wide range of applications.

Key Features

  • High-Performance: The VXB2-1GT-00-19M2000000 is built to deliver top-notch performance, ensuring that your devices operate at their optimal capacity.
  • Energy Efficient: With energy efficiency in mind, this product helps reduce power consumption, making it suitable for eco-friendly applications and helping to extend the battery life of portable devices.
  • Durability: Microchip Technology is known for its durable products, and the VXB2-1GT-00-19M2000000 is no exception. It is built to withstand the rigors of daily use, ensuring a long lifespan.
  • Compact Design: The device comes in a sleek package, allowing it to fit into the tightest of spaces without compromising its functionality.

Applications

The versatility of the VXB2-1GT-00-19M2000000 allows it to be used across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Infrastructure

Technical Specifications

The VXB2-1GT-00-19M2000000 boasts an impressive set of technical specifications that ensure it meets the needs of demanding applications:

  • Manufacturer: Microchip Technology
  • Product Category: [Insert specific category]
  • RoHS: Compliant
  • [Insert other relevant specs like operating temperature, dimensions, connectivity options, etc.]

Quality Assurance

Microchip Technology is committed to providing high-quality products. The VXB2-1GT-00-19M2000000 has undergone rigorous testing and quality control measures to ensure it meets the industry's highest standards.

For more detailed information, datasheets, or to inquire about purchasing options, please visit the Microchip Technology official website or contact their customer support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess