EN
  • EN
  • DE

WIN840W6NHEI-300A1

Part No WIN840W6NHEI-300A1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description WP2 840W6 300MHZ,LF BALLS,PBFBUM  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Network Processor
Core Processor MIPS32® 24Kc™
Interface Ethernet, PCI, SPI, USB
ECCN OBSOLETE
Standard Package 24
Win Source Part Number 1006491-WIN840W6NHEI-300A1
Ultra Librarian 3D Model Ultra Librarian WIN840W6NHEI-300A1 CAD Model

Description

Microchip Technology WIN840W6NHEI-300A1

The Microchip Technology WIN840W6NHEI-300A1 is a high-performance, integrated circuit designed for advanced applications in the electronics industry. This product is a testament to Microchip's commitment to providing innovative solutions that meet the demanding requirements of modern electronic systems.

Key Features:

  • High Integration: The WIN840W6NHEI-300A1 integrates multiple functions into a single chip, which helps reduce the complexity of designs and the number of components required on a circuit board.
  • Efficiency: Designed with power efficiency in mind, this product ensures minimal power loss during operation, making it suitable for energy-sensitive applications.
  • Reliability: Microchip's products are known for their reliability, and the WIN840W6NHEI-300A1 is no exception. It is built to withstand harsh environments and provide consistent performance over time.
  • Compact Form Factor: The small footprint of the chip allows for its use in space-constrained applications, enabling designers to create compact and sophisticated electronic products.
  • Easy Integration: With industry-standard interfacing, this product is easy to integrate into existing designs, reducing development time and accelerating time-to-market for new products.

Applications:

The WIN840W6NHEI-300A1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Telecommunications
  • Consumer electronics

Technical Specifications:

The technical specifications of the WIN840W6NHEI-300A1 include a wide operating temperature range, robust I/O capabilities, and compatibility with various communication protocols. It is designed to meet the stringent standards of the electronics industry, ensuring that it can be used in a wide range of products without compromising on quality or performance.

For more detailed technical information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Microchip Technology. This will ensure that the WIN840W6NHEI-300A1 is used to its full potential, delivering optimal results in the final product.

Conclusion:

The WIN840W6NHEI-300A1 from Microchip Technology is an exemplary component that embodies the company's dedication to quality, innovation, and customer satisfaction. Its integration, efficiency, and reliability make it an excellent choice for designers looking to create advanced electronic systems with confidence.

You May Also Be Interested in

Ricoh
Lowest to $1.6979
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Ricoh
Lowest to $5.6306
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess