EN
  • EN
  • DE

ZL30151LDG1

Part No ZL30151LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC LINE CARD ETH PLL 3I/O 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose Fibre Channel, Ethernet, SONET/SDH
Input CML, CMOS, Crystal
Output CML, CMOS
Number of Circuits 1
Frequency - Max 650MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814370-ZL30151LDG1
Ultra Librarian 3D Model Ultra Librarian ZL30151LDG1 CAD Model

Description

Microchip Technology's ZL30151LDG1: Precision Timing Solution

The ZL30151LDG1 from Microchip Technology is a state-of-the-art timing solution that caters to the demanding needs of communication infrastructure, data centers, and industrial applications where precise synchronization is paramount. This product is a testament to Microchip's commitment to delivering high-performance and reliable timing solutions.

Key Features

  • Dual Channel: The ZL30151LDG1 features two independent DPLLs (Digital Phase-Locked Loops), allowing it to manage multiple timing references and output clocks concurrently, ensuring versatility in a wide range of applications.
  • Low Jitter Performance: Engineered to produce extremely low jitter outputs, this device is ideal for high-speed communication systems where signal integrity is crucial.
  • Hitless Switching: The device supports hitless reference switching, which prevents glitches and disruptions in the output clock when switching between reference sources, maintaining uninterrupted operation.
  • Configurable Outputs: It provides a variety of configurable outputs that can be tailored to specific application needs, making it a flexible solution for diverse timing requirements.

Applications

The ZL30151LDG1 is designed to serve in environments that demand high precision and reliability. It is particularly suited for:

  • Telecommunication equipment such as SONET/SDH, Ethernet switches, and wireless base stations
  • Enterprise networking gear including routers and switches
  • Industrial automation systems that require synchronized control
  • Data center infrastructure, providing synchronization across servers and storage systems

Advanced Technology

With its advanced technology, the ZL30151LDG1 provides robust performance and is designed to meet the stringent requirements of ITU-T standards for network timing. The integration of this timing solution into your system can significantly enhance performance, reliability, and maintain synchronization across complex network architectures.

Microchip Technology's ZL30151LDG1 is not just a component; it's a strategic investment in your system's performance and reliability. It stands out as a compelling choice for engineers and designers looking for a high-quality, flexible timing solution.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9584 $89.9168
3+ $36.8889 $110.6667
5+ $35.7361 $178.6805
6+ $34.5834 $207.5004
8+ $33.4306 $267.4448
11+ $29.9723 $329.6953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess