EN
  • EN
  • DE

ZL30164GDG2

Part No ZL30164GDG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR 144LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features Ethernet, Fibre Channel, SONET/SDH IC 750MHz 1 Output 144-LBGA
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LBGA
Family Name ZL30164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904268-ZL30164GDG2
Ultra Librarian 3D Model Ultra Librarian ZL30164GDG2 CAD Model

Description

The ZL30164GDG2 is a state-of-the-art, high-performance timekeeping network synchronizer designed by Microchip Technology. This advanced device is engineered to deliver unparalleled precision and reliability for communication network applications, including wireless infrastructure, data centers, and wired network environments.

Key Features

  • Multiple Output Frequencies: The ZL30164GDG2 offers a variety of output frequencies, which can be programmed to meet the specific requirements of different network protocols and applications.
  • High Precision Timing: With its advanced technology, this chip can achieve timing accuracy that is critical for the synchronization of high-speed networks.
  • Low Jitter Performance: The device is designed to minimize jitter, which is essential for maintaining the integrity of data transmission across networks.
  • Integration: This chip integrates multiple functions, including clock generation, frequency conversion, and jitter attenuation, into a single package, simplifying design and saving board space.
  • Flexibility: The ZL30164GDG2 supports a wide range of input clock types and frequencies, offering flexibility in design and application.

Applications

The ZL30164GDG2 is ideal for a variety of applications that require high-precision timing, including but not limited to:

  • Wireless Base Stations (BTS)
  • Network Routers and Switches
  • Data Center Infrastructure
  • Telecommunication Equipment
  • Broadcast Video Systems

Technical Specifications

The technical specifications of the ZL30164GDG2 include:

  • Package: 144-VFQFPN
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Lead-Free and RoHS Compliant

With its robust feature set and adaptability, the ZL30164GDG2 from Microchip Technology is an excellent choice for designers looking to implement precise timing solutions in their network products. Its compact design, coupled with high performance, ensures that systems maintain synchronization for optimal operation.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.6225 $62.6225
2+ $51.3826 $102.7652
4+ $49.7769 $199.1076
5+ $48.1712 $240.8560
6+ $46.5655 $279.3930
8+ $41.7484 $333.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess