EN
  • EN
  • DE

ZL30415GGC

Part No ZL30415GGC
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description SONET/SDH Clock Multiplier PLL | IC PLL SONET/SDH CLK MULT 64CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose SONET/SDH
Input CML, CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Frequency - Max 622.08MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Supplier Device Package 64-CSPBGA (8x8)
Family Part Number ZL30415
Manufacturer Pack Quantity 348
MSL Level 1 (Unlimited)
Win Source Part Number 1282918-ZL30415GGC
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30415GGC CAD Model

Description

Introducing the ZL30415GGC from Microchip Technology

The ZL30415GGC is a high-performance clock generator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is engineered to provide a reliable timing solution for telecommunications, networking, and data communications applications.

Key Features of ZL30415GGC

      
  • High Precision Timing: The ZL30415GGC offers excellent frequency stability and low phase noise, making it ideal for systems that require precise clock signals.
  •   
  • Multiple Outputs: This clock generator features multiple outputs that can be programmed to different frequency levels, providing versatility for various use cases.
  •   
  • Configurability: With its configurable settings, the ZL30415GGC allows for fine-tuning of clock parameters to meet specific system requirements.
  •   
  • Robust Performance: Designed to operate under a wide range of environmental conditions, the ZL30415GGC ensures consistent performance even in challenging situations.
  •   
  • Low Power Consumption: Microchip Technology has optimized the ZL30415GGC for low power consumption, making it suitable for energy-sensitive applications.

Applications of ZL30415GGC

The ZL30415GGC is an excellent choice for a variety of applications that demand high-quality clock signals. These include:

      
  • Telecommunication infrastructure such as SONET/SDH, DWDM, and wireless base stations
  •   
  • Networking equipment including routers, switches, and network interface cards
  •   
  • Data communication systems requiring synchronization for data transfer and processing

Reliability and Support

Microchip Technology's commitment to quality ensures that the ZL30415GGC meets the highest standards of reliability. Customers can also benefit from Microchip's world-class technical support and resources, ensuring smooth integration and deployment in their projects.

Whether you are developing advanced telecommunication systems or sophisticated networking solutions, the ZL30415GGC from Microchip Technology offers the performance, flexibility, and reliability needed to drive your technology forward.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess