EN
  • EN
  • DE

ZL50114GAG

Part No ZL50114GAG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 128, 256 and 1024 Channel CESoP Processors | IC CESOP PROCESSOR 128CH 552BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Telecom Circuit
Interface TDM
Supply Voltage (V) 1.65V ~ 1.95V
Supply Current 950mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 552-BGA
Supplier Device Package 552-PBGA (35x35)
Family Part Number ZL50114
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1282961-ZL50114GAG
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50114GAG CAD Model

Description

Microchip Technology's ZL50114GAG Overview

The ZL50114GAG is a highly capable and versatile digital switch product from Microchip Technology, designed to meet the demanding requirements of communication networks. This advanced device is an integral component for network infrastructure, offering efficient and reliable performance for a variety of telecommunication applications.

Key Features

  • High Capacity: The ZL50114GAG features a large switching capacity, capable of handling up to 2,048 x 2,048 channels at 64 kbps each. This makes it an excellent choice for high-density applications.
  • Configurability: With its flexible configuration options, the device can be easily adapted to specific network requirements, providing a tailored solution for each unique setup.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZL50114GAG minimizes power usage, making it an eco-friendly choice for modern networking equipment.
  • Constant Time Slot Operation: The device ensures constant time slot operation, offering consistent performance and reliability for voice and data transmission.
  • Microprocessor Interface: Equipped with a microprocessor interface, the ZL50114GAG allows for seamless integration and control within system designs.

Applications

The ZL50114GAG is ideally suited for deployment in a range of telecommunication systems, including but not limited to:

  • Digital Cross-Connect Systems
  • Wireless Base Station Controllers
  • Media Gateways
  • Remote Access Servers
  • PBX Systems

Technical Specifications

The device comes in a 256-pin BGA package, ensuring compact integration into system designs. It operates over an industrial temperature range and is designed to meet the rigors of communication environments. With its robust feature set and proven reliability, the ZL50114GAG from Microchip Technology stands out as a premier choice for network operators and equipment manufacturers seeking to enhance their systems with a powerful digital switch solution.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
MaxLinear Inc
IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $18.4892
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess