EN
  • EN
  • DE

ZL50234QCG1

Part No ZL50234QCG1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 8 Channel Voice Echo Canceller | IC VOICE ECHO CANCEL 8CH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Echo Cancellation
Supply Voltage (V) 1.6V ~ 2V
Supply Current 22mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1282968-ZL50234QCG1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50234QCG1 CAD Model

Description

Introducing the ZL50234QCG1 from Microchip Technology

The ZL50234QCG1 is a cutting-edge product from the trusted and innovative Microchip Technology. This high-performance component is designed to meet the demanding needs of modern electronic systems, offering reliability and efficiency for a wide range of applications.

Product Features

  • Advanced Technology: Built with state-of-the-art semiconductor technology, the ZL50234QCG1 ensures top-tier performance and longevity.
  • High-Speed Operation: This product is engineered to support high-speed data processing, making it ideal for applications requiring quick and efficient operations.
  • Low Power Consumption: Despite its high performance, the ZL50234QCG1 maintains low power consumption, contributing to energy-efficient designs and reducing the overall carbon footprint.
  • Versatility: The ZL50234QCG1 is suitable for a diverse range of applications, from industrial automation to consumer electronics, thanks to its adaptable features and robust construction.
  • Compact Design: Its small form factor makes it an excellent choice for designs where space is at a premium, without compromising on functionality or power.

Applications

The versatility of the ZL50234QCG1 allows it to be utilized in various sectors. It is particularly well-suited for:

  • Telecommunications equipment
  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Embedded systems

Reliability and Support

Microchip Technology is renowned for its commitment to quality and customer satisfaction. The ZL50234QCG1 is backed by Microchip's comprehensive technical support and reliability assurance, ensuring that customers receive the best possible experience from their product. With Microchip, you can be confident in the resilience and longevity of the ZL50234QCG1 for your most critical applications.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
MaxLinear Inc
IC
Lowest to $11.1429
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0572 $59.0572
3+ $48.4573 $145.3719
4+ $46.9431 $187.7724
6+ $45.4287 $272.5722
7+ $43.9144 $307.4008
9+ $39.3716 $354.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess