EN
  • EN
  • DE

14552\256MB\16Mx8\18C

Part No 14552\256MB\16Mx8\18C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952282-14552\256MB\16Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 14552\256MB\16Mx8\18C CAD Model

Description

Upgrade the memory in your computer or electronic device with this high-quality memory module from Win Source.

  • Capacity: 256MB
  • Configuration: 16Mx8
  • Category: 18C
  • Series: MT9LSDT3272AG
  • Ideal for use in electronic devices that require high-speed data transfer and storage.
  • Known for its high-quality and reliable performance.
  • Easy to install, and it will help improve the performance of your computer or electronic device.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess