EN
  • EN
  • DE

17910\MT18LSDT3272G-133E1

Part No 17910\MT18LSDT3272G-133E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952283-17910\MT18LSDT3272G-133E1
Series *
Ultra Librarian 3D Model Ultra Librarian 17910\MT18LSDT3272G-133E1 CAD Model

Description

The MT18LSDT3272G-133E1 is a memory module designed for use in computer systems.

  • Win Source part number: 952283-17910
  • Category: Memory module
  • Series: *
  • Capable of providing high-speed data transfer.
  • Capacity: 256MB
  • Clock speed: 133MHz
  • Compatible with various computer systems and can be used to upgrade the memory of your system.
  • Reliable and high-performance memory module that can help improve the overall performance of your computer system.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess