EN
  • EN
  • DE

275683_4GB_256Mx8_16C_6

Part No 275683_4GB_256Mx8_16C_6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 512Mx64 UDIMM (4GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451180-275683_4GB_256Mx8_16C_6
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian 275683_4GB_256Mx8_16C_6 CAD Model

Description

The 275683_4GB_256Mx8_16C_6 from Micron, a leading provider of memory and storage solutions, is a DDR3 memory module designed to enhance the performance of desktop computing systems. This module falls within the DDR3 800 Module 240-pin specification, known as PC3-6400, ensuring broad compatibility with desktop systems that utilize this speed and form factor. Featuring DDR3-1066 speed and configured as 512Mx64 UDIMM, this memory module provides a total of 4GB of capacity. It employs a non-ECC UDIMM (Unbuffered DIMM) design, making it ideal for standard desktop applications where error correction is not critical. The module is built with sixteen 256 Megabit chips arranged in a dual-rank x8 configuration (2Rx8), offering a balanced mix of performance and stability for everyday computing tasks. Whether it's for upgrading existing systems or building new PCs, the 275683_4GB_256Mx8_16C_6 from Micron offers an excellent solution for increasing system memory to improve multitasking performance and application responsiveness.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess