EN
  • EN
  • DE

C0603JPNPO9B0110

Part No C0603JPNPO9B0110
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820000-C0603JPNPO9B0110
Ultra Librarian 3D Model Ultra Librarian C0603JPNPO9B0110 CAD Model

Description

The C0603JPNPO9B0110 is a ceramic capacitor manufactured by Yageo. This capacitor is designed for surface mount applications where stability and reliability are crucial. It's a multi-layer ceramic capacitor (MLCC) with a Non-Polar Organic (NPO) dielectric, known for its high stability and low loss characteristics. The 0603 package size is commonly used in compact electronic devices.

Applications

  • Bypass Capacitors: Used to decouple power supply lines, reducing noise and voltage fluctuations.
  • Filtering Circuits: Employed in low-pass and high-pass filters for signal conditioning.
  • Timing Circuits: Utilized in timing circuits for setting oscillation frequencies.
  • RF Applications: Suitable for radio frequency circuits due to its low loss characteristics.
  • Consumer Electronics: Integrated into smartphones, tablets, and other portable devices.

Features

  • Capacitance: 1 pF (Pico Farad).
  • Voltage Rating: Typically 50V.
  • Dielectric Material: NPO/COG (Low Loss, High Stability).
  • Tolerance: ±5%.
  • Package Size: 0603 (1.6mm x 0.8mm).
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • High Stability: NPO dielectric provides excellent capacitance stability over temperature and voltage variations.
  • Low Loss: Minimizes energy dissipation in RF and high-frequency circuits.
  • Reliable Performance: Constructed with durable materials for long-term reliability.
  • Easy Integration: Compatible with automated assembly processes, reducing manufacturing costs.
  • Compact Size: Small form factor for high-density circuit designs.
  • Reduced Noise: Helps to reduce noise and improve signal integrity in electronic circuits.

Additional Details

The C0603JPNPO9B0110 capacitor is typically available in tape and reel packaging for automated pick and place assembly. Its NPO dielectric makes it suitable for applications where capacitance stability is critical, such as precision timing circuits and RF filters. The capacitor's datasheet provides detailed information on its electrical characteristics, dimensions, and environmental performance.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess