EN
  • EN
  • DE

517990\4GB\512Mx8\8C\21

Part No 517990\4GB\512Mx8\8C\21
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948850-517990\4GB\512Mx8\8C\21
Series *
Ultra Librarian 3D Model Ultra Librarian 517990\4GB\512Mx8\8C\21 CAD Model

Description

The Win Source Part Number 948850-517990\4GB\512Mx8\8C\21 is a high-quality memory module that provides reliable, high-speed performance for your computing needs.

  • Product Type: Memory Module
  • Win Source Part Number: 948850-517990\4GB\512Mx8\8C\21

You May Also Be Interested in

Kingston
DDR5-7200 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 (32GB 2x16G) 1.30V
Need more? Email Us
Adata
DDR5-6000 2Gx64 UDIMM LANCE RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
PNY
PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB)
Need more? Email Us
Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess