EN
  • EN
  • DE

518011_2GB_128Mx8_16C_16

Part No 518011_2GB_128Mx8_16C_16
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 256Mx64 SODIMM (2GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450886-518011_2GB_128Mx8_16C_16
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian 518011_2GB_128Mx8_16C_16 CAD Model

Description

The 518011_2GB_128Mx8_16C_16 module is a DDR3-1333 SODIMM memory unit created by Micron Technology, one of the leading manufacturers in the memory sector. This module boasts a 2GB capacity, structured in a 128Mx8 configuration stretched across 16 chips, doubling the chip count compared to some rivals for potentially better distribution of data loads. Functioning at a clock speed of 1333MHz, it offers solid performance for computing tasks requiring substantial memory bandwidth. Its 204-pin design ensures compatibility with various laptops and small computing systems, providing a straightforward upgrade path for users needing more memory resources. It is specifically engineered for reliability and optimal compatibility, making it an excellent choice for enhancing the system's overall responsiveness and ability to handle multiple applications simultaneously.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess