EN
  • EN
  • DE
  • IT

CYD36S18V18-167BGXI

Part No CYD36S18V18-167BGXI
Manufacturer Micron Technology Inc.
Catalog SRAM
Description IC SRAM 36MBIT PARALLEL 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Dual Port, Synchronous Memory IC 36Mb (2M x 18) Parallel 167 MHz 4 ns 484-PBGA (27x27)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 484-FBGA
Case / Package 484-PBGA (27x27)
Family Name CYD36S18
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number -CYD36S18V18, CYD36S18V18-167BGXI-ND, CYD36S18V18167BGXI, 428-3292, 2832-CYD36S18V18-167BGXI
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916601-CYD36S18V18-167BGXI
Ultra Librarian 3D Model Ultra Librarian CYD36S18V18-167BGXI CAD Model

Description

The Cypress Semiconductor Corp CYD36S18V18-167BGXI is a SRAM - Dual Port, Synchronous Memory IC that comes in a 484-PBGA (27x27) package.

  • Memory Size: 36Mb (2M x 18)
  • Interface: Parallel
  • Frequency: 167 MHz
  • Access Time: 4 ns operating temperature range
  • Family: CYD36S18 family
  • Mounting Style: Surface mount
  • Packaging: Tray
  • Popularity Rating: High
  • Supply and Demand Status: Balanced
  • ECCN: 3A991B2A
  • HTSUS: 8542.32.0041

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $12.9983
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II
Lowest to $4.1231
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $32.9620
Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $27.2727
Cypress Semiconductor Corp
IC SRAM 36MBIT 250MHZ 165FBGA
Lowest to $34.4098
Cypress Semiconductor Corp
8Kx8 SoftStore nvSRAM | IC NVSRAM 64K PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $12.1242
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 100TQFP
Lowest to $59.1040
Cypress Semiconductor Corp
4-Mbit (256K x 18) Flow-through SRAM with NoBL™ Architecture
Lowest to $9.7500

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $493.0302 $493.0302
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess