EN
  • EN
  • DE

EDB1332BDBH-1DIT-F-R TR

Part No EDB1332BDBH-1DIT-F-R TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 1GBIT PARALLEL 134VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 533 MHz 134-VFBGA (10x11.5)
Manufacturer Micron Technology Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 134-VFBGA
Case / Package 134-VFBGA (10x11.5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0032
Other Part Number EDB1332BDBH-1DIT-F-R TR-ND, EDB1332BDBH-1DIT-F-RTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870099-EDB1332BDBH-1DIT-F-R TR
Ultra Librarian 3D Model Ultra Librarian EDB1332BDBH-1DIT-F-R TR CAD Model

Description

Micron Technology Inc. presents this electronic component with a Win Source Part Number of 870099-EDB1332BDBH-1DIT-F-R TR.

  • Description: SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 533 MHz
  • Package: 134-VFBGA
  • Mounting: Surface Mount Technology
  • Operating Temperature: -40°C to 85°C (TC)
  • Part Status: Obsolete
  • Popularity: Medium
  • Quantity per Package: 1000
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.32.0032
  • Other Part Number: EDB1332BDBH-1DIT-F-R TR-ND, EDB1332BDBH-1DIT-F-RTR

You May Also Be Interested in

SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,102 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess