EN
  • EN
  • DE

EDB8132B4PB-8D-F-R

Part No EDB8132B4PB-8D-F-R
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR2 256Mx32 1066MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943285-EDB8132B4PB-8D-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDB8132B4PB-8D-F-R CAD Model

Description

This memory component is an advanced product that is designed to store digital data.

  • Features: Reliable and efficient option for your electronic devices
  • Technology: Advanced technology, this memory component is capable of storing a large amount of data in a compact size
  • Compatibility: Compatibility with various devices makes it a versatile option for your electronic needs
  • Performance: Offers high-speed data transfer rates

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess