The 2SJ210C-T1B-AT is a P-channel MOSFET manufactured by Renesas Electronics America. It is designed for use in switching and amplifier applications, particularly in portable devices and battery-powered systems.
Applications
- Power management circuits
- Load switching
- DC-DC converters
- Portable devices
- Battery-powered systems
Features
- P-channel MOSFET
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- Small surface mount package
- High-speed switching
- Pb-free lead plating
Benefits
- Improved power efficiency due to low RDS(on), minimizing power loss and heat generation.
- Enhanced switching performance due to low gate charge, enabling faster switching speeds.
- Reduced board space requirements with the small surface mount package.
- Extended battery life in portable devices due to low power consumption.
- Compliance with environmental regulations due to Pb-free lead plating.
Additional Details
The 2SJ210C-T1B-AT is a power MOSFET with low gate charge and on-resistance. Consult the datasheet for precise characteristics at specified operating conditions. The ‘-T1B-AT’ often denotes a specific tape and reel configuration and packaging variations designed for automated assembly.
Technical Specifications (Typical):
- Drain-Source Voltage (VDS): Refer to datasheet for maximum value
- Gate-Source Voltage (VGS): Refer to datasheet for maximum value
- Drain Current (ID): Refer to datasheet for continuous and pulsed values
- RDS(on): Refer to datasheet for specific value at given VGS and ID
- Operating Temperature: Refer to datasheet for operating temperature range