EN
  • EN
  • DE

EDE1116AJBG-8E-F-R

Part No EDE1116AJBG-8E-F-R
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Description DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 84-Pin FBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 400 ps
Address Bus Width 14 b
Mounting SMD (SMT)
Case / Package FBGA
Contact Plating Copper, Silver, Tin
Data Bus Width 16 b
Density 1 Gb
Maximum Operating Temperature 95 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Operating Supply Voltage 1.8 V
RoHS Compliant
Win Source Part Number 1056829-EDE1116AJBG-8E-F-R
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDE1116AJBG-8E-F-R CAD Model

Description

The Micron Technology Inc. EDE1116AJBG-8E-F-R is a 1Gb density memory chip with a 400 ps access time.

  • Manufacturer: Micron Technology Inc.
  • Density: 1Gb
  • Access Time: 400 ps
  • Contact Plating: Copper, Silver, Tin
  • Mounting Type: Surface Mount
  • Supply Voltage: 1.8 V
  • Maximum Operating Temperature: 95 °C
  • Data Bus Width: 16 b
  • Address Bus Width: 14 b
  • Case/Package: FBGA
  • RoHS Compliant: Yes

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9045 $51.6180
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess