EN
  • EN
  • DE

EDW4032BABG-60-F-R

Part No EDW4032BABG-60-F-R
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC SGRAM 4GBIT 1.5GHZ 170FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format RAM
Technology SGRAM - GDDR5
Memory Size 4Gb (128M x 32)
Max Frequency 1.5GHz
Supply Voltage - Operating 1.31 V to 1.65 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 170-FBGA (12x14)
Win Source Part Number 015169-EDW4032BABG-60-F-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDW4032BABG-60-F-R CAD Model

Description

Product Overview

The EDW4032BABG-60-F-R stands out as a technologically advanced component, offering unmatched performance and reliability for cutting-edge applications. It is a prime choice for experts demanding superior quality.

Applications

  • High-Frequency Communication Devices
  • Industrial Control Systems
  • Electric Vehicles
  • Wearable Technology

Key Features & Benefits

  • Exceptional Sturdiness: Built to endure the rigors of challenging environments.
  • Optimized Energy Use: Ensures efficient power usage without compromising performance.
  • Streamlined Design: Advantages in designs where space savings are crucial.
  • Long-Term Performance: Provides consistent and reliable operation over time.

Additional Details

Ensuring top-notch efficiency and precision, the EDW4032BABG-60-F-R is backed by comprehensive quality assurance checks to enhance its reliability in various applications.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.6197 $107.2394
3+ $43.9963 $131.9889
5+ $42.6207 $213.1035
6+ $41.2462 $247.4772
8+ $39.8718 $318.9744
10+ $35.7473 $357.4730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess