EN
  • EN
  • DE

M25P80-VMW6FG

Part No M25P80-VMW6FG
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829060-M25P80-VMW6FG
Ultra Librarian 3D Model Ultra Librarian M25P80-VMW6FG CAD Model

Description

The M25P80-VMW6FG is an 8 Mbit (1MB) Serial Flash memory device manufactured by Micron Technology. It's designed for embedded applications requiring non-volatile storage, offering a balance of density, performance, and cost-effectiveness.

Applications

  • Embedded Systems: Used as boot memory, configuration storage, and data logging in various embedded systems.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and other consumer devices for firmware storage and over-the-air updates.
  • Networking Equipment: Stores network configuration data, firmware images, and system logs in routers, switches, and access points.
  • Industrial Automation: Deployed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data acquisition systems for storing control parameters and operational data.
  • Automotive Electronics: Used in automotive applications for storing calibration data, boot code, and software updates.

Features

  • 8 Mbit (1MB) Density: Provides ample storage for embedded applications.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for simple integration with microcontrollers and processors.
  • Single Voltage Supply: Operates from a single 2.7V to 3.6V power supply, reducing system complexity.
  • Page Program: Allows efficient writing of data in page-sized blocks.
  • Sector Erase & Bulk Erase: Enables selective or full erasure of data.
  • Write Protection: Offers hardware and software write protection features to prevent accidental data overwrites.
  • Small Footprint Package: Available in compact packages for space-constrained designs.
  • Extended Temperature Range: Typically supports a wide temperature range suitable for harsh environments.

Benefits

  • Non-Volatile Memory: Retains stored data even without power, ensuring reliable operation.
  • Fast Read Access: Provides quick data retrieval for improved system performance.
  • Easy Integration: Standard SPI interface simplifies integration with existing systems.
  • Robust Design: Offers reliable performance in demanding environments.
  • Cost-Effective: Delivers a cost-optimized solution for non-volatile storage needs.

Additional Details

The M25P80-VMW6FG communicates using the standard SPI protocol (Modes 0 and 3). It supports the Quad SPI (QSPI) protocol, offering enhanced data transfer rates. It also includes features such as Deep Power-Down mode for reduced power consumption. The VMW6FG designation typically refers to the specific package type and temperature grade offered. The typical operating temperature range is -40°C to +85°C, but can vary depending on the specific grade. More precise specifications are available in the device's datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7630 $60.2080
33+ $3.5204 $116.1732
51+ $3.3992 $173.3592
74+ $3.1555 $233.5070
96+ $3.0342 $291.2832
119+ $2.9129 $346.6351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess