EN
  • EN
  • DE

M25PX64-VMF3PB

Part No M25PX64-VMF3PB
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description NOR Flash Serial-SPI 3.3V 64Mbit 64M/32M x 1bit/2bit 8ns 16-Pin SO W Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 8 ns
Address Bus Width 23 b
Density 64 Mb
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Memory Size 7.6 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 12 mA
Number of Pins 16
Operating Supply Voltage 3.3 V
Page Size 256 B
Radiation Hardening No
RoHS Compliant
Sync/Async Synchronous
Win Source Part Number 1073483-M25PX64-VMF3PB
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M25PX64-VMF3PB CAD Model

Description

The Micron Technology Inc. M25PX64-VMF3PB is a NOR Flash Memory IC with a memory size of 7.6 MB.

  • Memory Type: NOR Flash Memory
  • Memory Size: 7.6 MB
  • Voltage: 3.3 V
  • Access Time: 8 ns
  • Density: 64 Mb
  • Interface: SPI, Serial
  • Memory: Synchronous
  • Pins: 16
  • Page Size: 256 B
  • RoHS Compliant: Yes
  • Operating Temperature Range: -40 °C to 125 °C
  • Application: OEM Parts(M-N)
  • Popularity: Low

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess