EN
  • EN
  • DE
  • IT

MT29F2G08ABAEAWP-ITX:E TR

Part No MT29F2G08ABAEAWP-ITX:E TR
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC FLASH 2GBIT PARALLEL 48TSOP I  /  FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 48-TSOP I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tape & Reel
Product Status Last Time Buy
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 2Gb (256M x 8)
Memory Interface Parallel
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Base Product Number MT29F2G08
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254218-MT29F2G08ABAEAWP-ITX:E TR
Ultra Librarian 3D Model Ultra Librarian MT29F2G08ABAEAWP-ITX:E TR CAD Model

Description

The Micron Technology Inc. MT29F2G08 is a 2Gb (256M x 8) FLASH - NAND memory chip that operates on a supply voltage range of 2.7V to 3.6V.

  • Case/Package: 48-TFSOP (0.724", 18.40mm Width)
  • Mounting Technology: SMD (SMT)
  • Memory Format: FLASH
  • Memory Interface: parallel
  • Status: It is an obsolete product and the last time buy is available.

You May Also Be Interested in

Maxim Integrated
DS1230 3.3 VOLT, 256 K NV SRAM
Need more? Email Us
ON Semiconductor
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 64KX1, TTL
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 8TDFN
Lowest to $1.2200
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Lowest to $84.2106
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9436 $67.7744
10+ $13.9036 $139.0360
15+ $13.4690 $202.0350
20+ $13.0343 $260.6860
26+ $12.5997 $327.5922
35+ $11.2958 $395.3530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,023 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess