EN
  • EN
  • DE

MT53E1G16D1FW-046 AIT:A

Part No MT53E1G16D1FW-046 AIT:A
Manufacturer Micron Technology Inc.
Catalog Memory
Description LPDDR4 16G 1GX16 FBGA / SDRAM - Mobile LPDDR4X Memory IC 16Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Box
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4X
Memory Size 16Gbit
Memory Organization 1G x 16
Memory Interface Parallel
Clock Frequency 2.133 GHz
Write Cycle Time - Word, Page 18ns
Access Time 3.5 ns
Voltage - Supply 1.06V ~ 1.17V
Temperature Range - Operating -40°C ~ 95°C (TC)
Mounting Type Surface Mount
Package / Case 200-TFBGA
Supplier Device Package 200-TFBGA (10x14.5)
Standard Package 1
Win Source Part Number 1350382-MT53E1G16D1FW-046 AIT:A
Ultra Librarian 3D Model Ultra Librarian MT53E1G16D1FW-046 AIT:A CAD Model

Description

This Micron Technology Inc. integrated circuit (IC) is a volatile SDRAM - Mobile LPDDR4X memory with a memory size of 16Gbit.

  • Memory Type: SDRAM - Mobile LPDDR4X
  • Memory Size: 16Gbit
  • Access Time: 3.5 ns
  • Clock Frequency: 2.133 GHz
  • Voltage Supply: 1.06V to 1.17V
  • Mounting Type: Surface Mount
  • Package/Case: 200-TFBGA
  • Series: Automotive AEC-Q100
  • Supplied: Box
  • Operating Temperature: -40°C to 95°C (TC)
  • Memory Format: DRAM
  • Memory Interface: Parallel
  • Write Cycle Time Word, Page: 18ns
  • ECCN: EAR99

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess