The TLP291-1 (GB-TP) is a high-isolation, small-outline transistor optocoupler from Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between input and output circuits, providing a reliable interface while protecting sensitive components from high voltages and noise.
Applications
- Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
- Inverter Control: Provides isolation in inverter circuits for motor control.
- Switching Power Supplies: Offers isolation between the primary and secondary sides.
- Industrial Equipment: Employed in various industrial applications for signal isolation and safety.
- Office Automation Equipment: Used in devices like printers and copiers for interface isolation.
Features
- High Isolation Voltage: Offers a minimum isolation voltage of 3750 Vrms.
- Small Outline Package: Space-saving design suitable for high-density PCB layouts.
- Current Transfer Ratio (CTR): Specified CTR ensures efficient signal transfer.
- Low Input Current: Reduces power consumption and minimizes load on the input circuit.
- Pb-Free and RoHS Compliant: Environmentally friendly and compliant with industry standards.
Benefits
- Enhanced Safety: High isolation voltage protects personnel and equipment from electrical hazards.
- Noise Immunity: Isolates circuits to prevent noise and interference from affecting sensitive components.
- Compact Design: Small package allows for integration into space-constrained applications.
- Reliable Performance: Toshiba's quality ensures consistent and dependable operation.
- Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
Additional Details
The TLP291-1 (GB-TP) optocoupler consists of an infrared emitting diode optically coupled to a phototransistor. When current flows through the input diode, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. This provides electrical isolation between the input and output.
Key specifications include a collector-emitter voltage (VCEO) rating, forward current (IF) rating for the input diode, and power dissipation ratings. The operating temperature range is typically -55°C to +110°C, making it suitable for a wide range of environments. The GB-TP suffix denotes specific packaging and taping options.