EN
  • EN
  • DE

MT16HTF25664AY-800E1

Part No MT16HTF25664AY-800E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950454-MT16HTF25664AY-800E1
Series *
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664AY-800E1 CAD Model

Description

The 950454-MT16HTF25664AY-800E1 is a high-performance memory module designed for use in servers and workstations.

  • Capacity: 2 GB
  • Speed: 800 MHz
  • Technology: DDR2
  • Form factor: 240-pin DIMM

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess