EN
  • EN
  • DE

MT18KSF1G72PDZ-1G6KF

Part No MT18KSF1G72PDZ-1G6KF
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948295-MT18KSF1G72PDZ-1G6KF
Series *
Ultra Librarian 3D Model Ultra Librarian MT18KSF1G72PDZ-1G6KF CAD Model

Description

The Micron MT18KSF1G72PDZ-1G6KF is an 8GB DDR3 1600MHz ECC Registered DIMM (RDIMM). It's designed for servers and workstations needing reliable, high-capacity memory with error correction for data integrity. This module provides a combination of performance and reliability suitable for demanding professional applications.

Applications:

  • Servers
  • Workstations
  • Systems requiring ECC memory
  • Data-intensive applications

Features:

  • 8GB Capacity
  • DDR3 Technology
  • 1600MHz Clock Speed
  • ECC Registered DIMM
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit errors, preventing data corruption and system instability.
  • Enhanced Stability: Registered design improves signal integrity, especially in systems with multiple DIMMs, ensuring reliable operation.
  • Improved Performance: 1600MHz clock speed provides faster data access and improved system responsiveness.
  • High Capacity: 8GB capacity provides ample memory for demanding applications and multitasking.
  • Compatibility: Compatible with systems that support DDR3 ECC Registered DIMMs.

Technical Specifications:

The MT18KSF1G72PDZ-1G6KF is a 240-pin DDR3 RDIMM operating at 1.5V. The ECC capability maintains data integrity, correcting single-bit errors in memory. The registered design boosts signal stability, important for servers and workstations. The 8GB capacity allows running numerous applications and handling substantial datasets. Constructed with superior components for reliable performance and long-lasting stability. Designed to meet the requirements of server and workstation environments where data integrity and system uptime are crucial. This memory module’s specs adhere to DDR3 RDIMM industry standards, ensuring broad system compatibility. Suitable for virtualization, database management, and other demanding tasks, this memory module improves performance and offers dependability.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess