EN
  • EN
  • DE
  • IT

MT25QU02GCBB8E12-0AUT

Part No MT25QU02GCBB8E12-0AUT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC FLSH 2GBIT SPI 166MHZ 24TPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features FLASH - NOR Memory IC 2Gb (256M x 8) SPI 166 MHz 24-T-PBGA (6x8)
Manufacturer Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TBGA
Case / Package 24-T-PBGA (6x8)
Family Name MT25QU02
MSL Level 3 (168 Hours)
HTSUS 8542.32.0071
Quantity per package 1122
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886062-MT25QU02GCBB8E12-0AUT
Ultra Librarian 3D Model Ultra Librarian MT25QU02GCBB8E12-0AUT CAD Model

Description

The Micron Technology Inc. 886062-MT25QU02GCBB8E12-0AUT is an automotive electronic component that is a part of the MT25QU02 family.

  • IC Type: FLASH - NOR Memory IC
  • Speed: 166 MHz
  • Capacity: 2Gb (256M x 8) SPI
  • Package: 24-TBGA
  • Mounting: surface
  • Supply and Demand Status: limited
  • Package: tray package
  • Quantity: 1122
  • Estimated Production Lead Time: 35 weeks

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 4MBIT PARALLEL 32DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT MIC WIRE SOT23-6
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 64KX1, TTL
Need more? Email Us
ON Semiconductor
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,640.0000 $3,640.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess