EN
  • EN
  • DE
  • IT

MT25QU512ABB8ESF-0SIT

Part No MT25QU512ABB8ESF-0SIT
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 512M SPI 133MHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 512Mb (64M x 8)
Memory Interface SPI
Clock Frequency 133MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Supply Voltage (V) 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 1,440
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803927-MT25QU512ABB8ESF-0SIT
Ultra Librarian 3D Model Ultra Librarian MT25QU512ABB8ESF-0SIT CAD Model

Description

The MT25QU512ABB8ESF-0SIT is a non-volatile FLASH - NOR memory type from Micron Technology Inc.

  • Memory Size: 512Mb (64M x 8)
  • Package: 16-SO
  • Memory Interface: SPI
  • Operating Temperature Range: -40°C to 85°C
  • Clock Frequency: 133MHz
  • Write Cycle Time (Word): 8ms
  • Write Cycle Time (Page): 2.8ms
  • Manufacturer Package: 16-SOIC
  • Halogen Free: Compliant
  • Supply/Demand: Balanced
  • MSL Level: 3 (168 Hours)
  • Manufacturer Pack Quantity: 1,440

You May Also Be Interested in

Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $3.9411
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6868
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $11.9598
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R
Lowest to $14.6242
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $7.9832
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.3632

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.1329 $99.1329
2+ $95.9351 $191.8702
3+ $92.7373 $278.2119
4+ $83.1437 $332.5748
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess