EN
  • EN
  • DE

MT29C4G48MAZAPAKQ-5

Part No MT29C4G48MAZAPAKQ-5
Manufacturer Micron Technology Inc.
Catalog DDR
Description MCP NAND 4Gb + LPDDR 2Gb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957112-MT29C4G48MAZAPAKQ-5
Series *
Ultra Librarian 3D Model Ultra Librarian MT29C4G48MAZAPAKQ-5 CAD Model

Description

The MT29C4G48MAZAPAKQ-5 is a memory module designed for use in computer systems.

  • Win Source part number: 957112
  • Category: Memory
  • Series: *
  • Features: High-speed data transfer
  • Capacity: 4GB
  • Clock Speed: 166MHz

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,326 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess