EN
  • EN
  • DE

MT29C4G96MAZAPCJA-5 E IT

Part No MT29C4G96MAZAPCJA-5 E IT
Manufacturer Micron Technology Inc.
Catalog DDR
Description MCP NAND 4Gb + LPDDR 4Gb ECC Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957115-MT29C4G96MAZAPCJA-5 E IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT29C4G96MAZAPCJA-5 E IT CAD Model

Description

The MT29C4G96MAZAPCJA-5 E IT is a memory module designed to provide high-performance data storage for electronic devices.

  • Capacity: 4 gigabytes
  • Applications: personal computers to industrial control systems
  • Features: easy to install and use, with a compact form factor
  • Compliance: RoHS compliant
  • Manufacturer: Micron Technology Inc.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess