EN
  • EN
  • DE

MT29C8G72MAPATFJR-6 IT

Part No MT29C8G72MAPATFJR-6 IT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description 512MX16/96MX32 Mcp Plastic Ind Temp Stacked Green Vfbga 1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 992743-MT29C8G72MAPATFJR-6 IT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT29C8G72MAPATFJR-6 IT CAD Model

Description

The MT29C8G72MAPATFJR-6 IT is an 8Gb (1G x 72) DDR3L SDRAM module from Micron Technology, designed for high-performance memory applications. This module is characterized by its low voltage operation, high bandwidth, and high capacity, making it suitable for demanding applications requiring substantial memory resources and efficient power usage.

Applications:

  • Server systems
  • Networking equipment
  • Embedded systems
  • Industrial computers
  • Telecommunications infrastructure

Features:

  • 8Gb (1G x 72) capacity
  • DDR3L technology for low voltage operation (1.35V)
  • High bandwidth data transfer
  • Operating speed up to 1600 Mbps
  • Error Correcting Code (ECC) for enhanced data integrity
  • On-die termination (ODT) for signal integrity
  • Lead-free construction, RoHS compliant
  • Operating temperature range: -40°C to +95°C (IT grade)

Benefits:

  • Increased memory capacity for demanding applications
  • Reduced power consumption
  • Improved system performance with high bandwidth
  • Enhanced data reliability through ECC
  • Better signal integrity with ODT

Additional Details:

The MT29C8G72MAPATFJR-6 IT is a DDR3L SDRAM module that operates at 1.35V, reducing power consumption compared to standard DDR3 modules. Its high bandwidth enables fast data transfer rates, improving overall system performance. The module incorporates Error Correcting Code (ECC) to detect and correct single-bit errors, ensuring data integrity in critical applications. On-die termination (ODT) improves signal integrity by reducing reflections and noise on the memory bus. The IT grade specifies an industrial temperature range, allowing operation in harsh environments. Detailed specifications, including timings, voltage levels, and thermal characteristics, are available in the Micron Technology datasheet. This module is designed to meet the stringent requirements of modern high-performance computing and networking systems.

This DDR3L SDRAM module provides a high-capacity, high-performance, and reliable memory solution for demanding applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7740 $101.7740
2+ $98.5943 $197.1886
3+ $95.4134 $286.2402
4+ $92.2337 $368.9348
5+ $82.6922 $413.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess